The AS2333QS-13 is a dual CMOS operational amplifier featuring a chopping stabilization technique that provides an ultra-low input offset voltage of 8OºV (typical) and near zero-drift characteristics over time and temperature. This amplifier is designed to minimize 1/f noise and crossover distortion, making it suitable for high-precision applications. It operates with a supply voltage range of 1.8V to 5.5V and supports both single and dual supply configurations. The device offers rail-to-rail input and output capabilities, with outputs that can swing within 50mV of the supply rails. The AS2333QS-13 is optimized for low-power applications, consuming a quiescent current of only 12OºA per amplifier. It has a bandwidth of 350kHz and a slew rate of 0.12V/Oºs. The amplifier is housed in an 8-pin SO-8 package and is AEC-qualified for automotive applications, with a temperature range of -40°C to +125°C. This product is also fully RoHS compliant and free from halogens and antimony, making it a suitable choice for environmentally conscious designs.
IC OP AMP 2CH 8-SO
IC OP AMP 2CH 8-SO
IC OP AMP 2CH 8-SO
OPAMPGENERALPURPOSES
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 31-AS2333QS-13DKR-ND | AS2333QS-13 | AS2333QS-13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 0.0120 milliamps | 12 milliamps | |
| Slew Rate | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |