QUAD, 36-V, 1.2-MHZ, 3-MV OFFSET Product overview: LM324BIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324BIPWR can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
QUAD, 36-V, 1.2-MHZ, 3-MV OFFSET
General Purpose Amplifier 4 Circuit Push-Pull 14-TSSOP
QUAD, 36-V, 1.2-MHZ, 3-MV OFFSET
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM324BIPWR | 296-LM324BIPWRDKR-ND | LM324BIPWR | LM324BIPWR | LM324BIPWR |
| Product Name | Quad Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 36 volts | 3 volts | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |
| Bandwidth | 1.2 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |