Win Source Part Number: 1121498-EL2257CN-02
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
-3db Bandwidth: 150 MHz
Amplifier Type: General Purpose
Slew Rate: 300V/µs
Gain Bandwidth Product: 60 MHz
Current - Input Bias: 5.5 µA
Voltage - Input Offset: 4 mV
Current - Supply: 5mA (x2 Channels)
Current - Output / Channel: 100 mA
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): EL2257CN02;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Elantec
Other Names: 2156-EL2257CN-02,HAR
RoHS Status: Not applicable
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V
Single Supply Clamping Op Amp
IC OPAMP GP 2 CIRCUIT 14DIP Product overview: EL2257CN-02 from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2257CN-02 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 14-PDIP
IC OPAMP GP 2 CIRCUIT 14DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1121498-EL2257CN-02 | EL2257CN-02 | 687-EL2257CN-02 | EL2257CN-02 | EL2257CN-02 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 5 milliamps | 5 milliamps | |||
| VOS | 4 millivolts | 4 millivolts | |||
| IBIAS | 5.5 µA | 5.5 µA | |||
| GBW | 60 MHz | 60 MHz | |||
| Slew Rate | 300 V/µs | 300 V/µs | 300 V/µs | 3.00E-4 V/µs |