Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
SANYO MACHINE AMERICA
LA4445-E -- INTEGRATED CIRCUITS (ICS) - LINEAR - AMPLIFIERS
Sanyo Machine America
Integrated Circuits (ICs) - Linear - Amplifiers
LA4445-E
Description
5.5W 2 CHANNEL AF POWER AMPLIFIE
Description
5.5W 2 CHANNEL AF POWER AMPLIFIE
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA4445-E
Integrated Circuits (ICs) - Linear - Amplifiers
LA4445-E
5.5W 2 CHANNEL AF POWER AMPLIFIE
5.5W 2 CHANNEL AF POWER AMPLIFIE
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Operational Amplifiers
Product Number
LA4445-E
Product Name
Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (V
S
)
13.2 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Op Amps
2412902
Specs
Standards
RoHS
Package Type
DMP
Number of Pins
8
View Details
Advanced Linear Devices, Inc.
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max.
ALD2721SBL
Specs
Supply Voltage (V
S
)
2 to 10 volts
Source Current (I
S
)
0.2000 milliamps
I
BIAS
10 µA
View Details
5
suppliers
Micross Components, Inc.
Analog
MTLT1078QH
View Details
Rochester Electronics
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA
5962-8954303PA
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 8-CERDIP
View Details
2
suppliers