IC OP AMP 2CH 8-SO
Linear IC's
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-LM2904BYDT-ND | 2735078P | LM2904BYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.3500 milliamps | ||
| Slew Rate | 0.7500 V/µs | 7.50E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | ECOPACK | Surface Mount |