IC AUDIO AMP D 64-LQFP-EP
LINEAR IC'S
Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-HFDA801A-VYY-ND | HFDA801A-VYY | HFDA801A-VYY |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 25 volts | 25 to 4.5 volts | 4.5 to 25 volts |
| Output Power | 80 watts | 80 watts | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class D | Class D |