IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
General Purpose Amplifier 4 Circuit Push-Pull, No 14-TSSOP
AUTOMOTIVE, QUAD 36-V 1.2-MHZ OP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LM2902BQPWRQ1DKR-ND | LM2902BQPWRQ1 | LM2902BQPWRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.3500 milliamps | 0.3500 milliamps | |
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |
| Standards | RoHS |