Amplifier IC 2-Channel (Stereo) Class AB 20-TSSOP-EP
IC AMP AB STEREO 160MW 20TSSOP
IC AMP AB STEREO 160MW 20TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-TSSOP-EP
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | AA4003GTR-G1-ND | AA4003GTR-G1 | AA4003GTR-G1 | AA4003GTR-G1 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Output Power | 0.1600 watts | 0.1600 watts | 0.1600 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |