ODG (Origin Data Global) Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| 650 V, 49 MOHM TYP., 25 A, E-MOD | |
| FET RF 5V 10GHZ 0402 | |
| FET RF 5V 12GHZ 0402 | |
| FET RF 65V 945MHZ M243 | |
| IC PHEMT 2.4GHZ 70MA LN SC70-4 | |
| IC TRANS RF HF/VHF/UHF M174 | |
| IC TRANS RF HF/VHF/UHF | |
| MOSF RF N CH 170V 50A M177 | |
| MOSFET 40W 28V 100-500MHZ | |
| MOSFET RF PWR N-CH 28V 150W M174 | |
| PA RF GAN PWR 6W .03-4GHZ 32V | |
| RF 0.05A, VERY HIGH FREQUENCY BA | |
| RF MOSFET E-PHEMT 3V FG873 | |
| RF MOSFET E-PHEMT 3V SC70-4 | |
| RF MOSFET N-CH JFET 10V SOT23 | |
| RF MOSFET N-CHANNEL 50V M174 | |
| RF MOSFET N-CHANNEL 50V M177 | |
| RF POWER LDMOS TRANSISTOR HF UP | |
| RF TRANS 2 NPN 10V 7GHZ SOT363 | |
| RF TRANS 2 NPN 10V 8GHZ SOT363 | |
| RF TRANS 2 NPN 12V 4.5GHZ 6SO | |
| RF TRANS 2 NPN 12V 4.5GHZ SOT363 | |
| RF TRANS 2 NPN 6V 9GHZ 6SO | |
| RF TRANS NPN 11V 3.2GHZ SOT323 | |
| RF TRANS NPN 15V 1.1GHZ TO92-3 | |
| RF TRANS NPN 16V 512MHZ TO39 | |
| RF TRANS NPN 16V M113 | |
| RF TRANS NPN 18V 175MHZ M113 | |
| RF TRANS NPN 18V 175MHZ TO39 | |
| RF TRANS NPN 18V M111 | |
| RF TRANS NPN 18V M113 | |
| RF TRANS NPN 18V M174 | |
| RF TRANS NPN 28V 860MHZ 55JV | |
| RF TRANS NPN 30V 400MHZ 55FT | |
| RF TRANS NPN 31V 400MHZ 55JU | |
| RF TRANS NPN 45V 1.215GHZ M115 | |
| RF TRANS NPN 50V 1.215GHZ 55LT | |
| RF TRANS NPN 55V 1.09GHZ 55CX | |
| RF TRANS NPN 55V 1.215GHZ 55AT | |
| RF TRANS NPN 55V M174 | |
| RF TRANS NPN 55V M177 | |
| RF TRANS NPN 60V 1.215GHZ 55AW | |
| RF TRANS NPN 65V 1.09GHZ 55KV | |
| RF TRANS NPN 65V 1.15GHZ M105 | |
| RF TRANS NPN 75V 1.215GHZ 55ST | |
| SMT LOW NOISE AMPLIFIER, 400 - 3 | |
| TRANS RF N-CH HF/VHF/UHF M113 | |
| TRANS RF N-CH HF/VHF/UHF M177 | |
| TRANSISTOR RF MOSFET N-CH M174 | |
| TRANSISTOR RF MOSFET N-CH M177 | |
| TRANSISTOR,MOSFET,40 W,28V,100-50 |
| << Prev |