RF NPN BJT Transistor 1.1GHz 15V 50mA TO-92 Product overview: SS9018GBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 1.1GHz, 15V, 50mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SS9018GBU can be used for catalog matching and distributor lookup.
RF Small Signal Bipolar Transistor, 0.05A, Very High Frequency Band, NPN, TO-92
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1010596-SS9018GBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 1.1GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 72 @ 1mA, 5V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
RF Transistor NPN 15V 50mA 1.1GHz 400mW Through Hole TO-92-3
RF TRANS NPN 15V 1.1GHZ TO92-3
RF TRANS NPN 15V 1.1GHZ TO92-3
RF 0.05A, VERY HIGH FREQUENCY BA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-SS9018GBU | SS9018GBU | 1010596-SS9018GBU | SS9018GBU-ND | SS9018GBU | SS9018GBU |
| Product Name | 1.1GHz 15V 50mA Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - SS9018GBU | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| IC(max) | 50 milliamps | 50 milliamps | ||||
| VCEO | 15 volts | 15 volts | 15 volts | |||
| VCBO | 30 volts | |||||
| PD | 400 milliwatts |