Win Source Part Number: 1278429-SD4931
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 25
Voltage - Rated: 200 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 14.8dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Package / Case: M174
Supplier Device Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-10701
Base Product Number: SD4931
Trans RF FET N-CH 200V 20A 4-Pin Case M-174 Loose Product overview: SD4931 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD4931 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel 50V 250mA 175MHz 14.8dB 150W M174
RF MOSFET 50V M174
TRANSISTOR RF MOSFET N-CH M174
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1278429-SD4931 | 285-SD4931 | 497-10701-ND | SD4931 | SD4931 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | 200V 20A MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3 | M174 | M174 | M174 | |
| V(BR)DSS | 200 volts | ||||
| PD | 389000 milliwatts | ||||
| TJ | -65 C (-85 F) |