RF TRANS NPN 31V 400MHZ 55JU
RF TRANS NPN 31V 400MHZ 55JU
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | UMIL100A | UMIL100A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 31 volts | 31 volts |
| Output Power | 270 watts | 270 watts |
| Polarity | NPN; NPN | |
| Package Type | 55JU |