Win Source Part Number: 1278698-SD1526-01
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 21.9W
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 1A
Gain: 9.5dB
Transistor Type: NPN
Frequency - Transition: 960MHz ~ 1.215GHz
Mounting Type: Chassis Mount
Package / Case: M115
Supplier Device Package: M115
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: 150-SD1526-01,SD1526
Product Status: Obsolete
RF TRANS NPN 45V 1.215GHZ M115
RF TRANS NPN 45V 1.215GHZ M115
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1278698-SD1526-01 | SD1526-01 | SD1526-01 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT3 | M115 | |
| Packing Method | Bulk; Bulk | ||
| VCEO | 45 volts | 45 volts | |
| Output Power | 21.9 watts | 21.9 watts |