N-Channel JFET Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBFJ310LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SMMBFJ310LT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278446-SMMBFJ310LT3
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Voltage - Rated: 25 V
Current - Test: 10 mA
Gain: 12dB
Transistor Type: N-Channel JFET
Voltage - Test: 10 V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 60mA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: SMMBFJ310LT3G,SMMBFJ
Base Product Number: SMMBFJ310
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
RF MOSFET JFET 10V SOT23-3
RF MOSFET N-CH JFET 10V SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-SMMBFJ310LT3G | 1278446-SMMBFJ310LT3G | SMMBFJ310LT3GOSTR-ND | SMMBFJ310LT3G | SMMBFJ310LT3G |
| Product Name | N-Channel SOT-23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| TJ | -55 C (-67 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive |