Manufacturer: STMicroelectronics
Win Source Part Number: 933201-SD2933
Features: RF Mosfet N-Channel 50 V 250 mA 30MHz 23.5dB 300W M177
Package: M177
Package: Tray
Part Status: Obsolete
Family Name: SD2933
Categories: Discrete Semiconductor Products
Case / Package: M177
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-5469, SD2933-ND
RF Mosfet N-Channel 50V 250mA 30MHz 23.5dB 300W M177
TRANS RF N-CH HF/VHF/UHF M177
RF MOSFET 50V M177
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 933201-SD2933 | 497-5469-ND | SD2933 | SD2933 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD2933 | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT3; M177 | M177 | M177 | M177 |
| Transistor Technology / Material | MOSFET |