30W RF DMOS Transistor, 125V, 30MHz, N-CH Product overview: SD2918 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 125V, 30MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, 125V, 30MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2918 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel 50V 100mA 30MHz 22dB 30W M113
Manufacturer: STMicroelectronics
Win Source Part Number: 933200-SD2918
Features: RF Mosfet N-Channel 50 V 100 mA 30MHz 22dB 30W M113
Package: M113
Package: Tube
Part Status: Obsolete
Family Name: SD2918
Categories: Discrete Semiconductor Products
Case / Package: M113
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 497-5466, SD2918-ND
RF MOSFET 50V M113
TRANS RF N-CH HF/VHF/UHF M113
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-SD2918 | 497-5466-ND | 933200-SD2918 | SD2918 | SD2918 |
| Product Name | 30W 125V 30MHz MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD2918 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 175000 milliwatts | ||||
| TJ | -65 C (-85 F) | ||||
| Package Type | M113 | SOT3; M113 | M113 | M113 |