Win Source Part Number: 1278445-ST9060C
Category: Discrete Semiconductor Products>Transistors
Package: Box
Standard Package: 50
Voltage - Rated: 94 V
Frequency: 1.5GHz
Gain: 17.3dB
Transistor Type: LDMOS
Power - Output: 80W
Package / Case: M243
Supplier Device Package: M243
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
Current Rating (Amps): 12A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Base Product Number: ST9060
RF MOSFET LDMOS M243
RF POWER LDMOS TRANSISTOR HF UP
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1278445-ST9060C | ST9060C | ST9060C |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3 | M243 | M243 |