Manufacturer: CEL
Win Source Part Number: 938223-UPA812T-T1-A
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
RF TRANS 2 NPN 10V 7GHZ SOT363
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 938223-UPA812T-T1-A | UPA812T-T1-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - UPA812T-T1-A | Bipolar RF Transistors |
| Polarity | NPN | 2 NPN (Dual); NPN |
| Package Type | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 65 milliamps | |
| VCEO | 10 volts | |
| Power Gain | 12 dB |