Win Source Part Number: 1278692-SD1446
Category: Discrete Semiconductor Products>Transistors
Package: Box
Standard Package: 25
Mounting: SMD (SMT)
Power - Max: 183W
Voltage - Collector Emitter Breakdown (Max): 18V
Current - Collector (Ic) (Max): 12A
Gain: 10dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 5A, 5V
Package / Case: M113
Supplier Device Package: M113
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5458,SD1446
Base Product Number: SD1446
Product Status: Obsolete
RF TRANS NPN 18V M113
RF POWER TRANSISTOR, NPN, 18V 50MHZ M113; Transistor Polarity:NPN; Collector Emitter Voltage Max:18V; Transition Frequency:-; Power Dissipation:183W; Continuous Collector Current:12A; No. of Pins:4Pins; DC Current Gain hFE Min:10hFE RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1278692-SD1446 | SD1446 | SD1446 | 16M4426 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Rf Power Transistor, Npn, 18V 50Mhz M113; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN; NPN | NPN | |
| Package Type | SOT3 | M113 | TO-3 | |
| Packing Method | Box | |||
| VCEO | 18 volts | 18 volts | ||
| Output Power | 183 watts | 183 watts |