RF MOSFET E-PHEMT 3V MMM1362 Product overview: SAV-581+ from Mini-Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SAV-581+ can be used for catalog matching and distributor lookup.
RF Mosfet E-pHEMT 3V 30mA 45MHz ~ 6GHz 22.3dB 20.5dBm SC-70-4
RF Mosfet E-pHEMT 3V 30mA 45MHz ~ 6GHz 22.3dB 20.5dBm SC-70-4
RF Mosfet E-pHEMT 3V 30mA 45MHz ~ 6GHz 22.3dB 20.5dBm SC-70-4
Manufacturer: Mini-Circuits
Win Source Part Number: 893598-SAV-581+
Features: RF Mosfet E-pHEMT 3 V 30 mA 45MHz ~ 6GHz 22.3dB 20.5dBm SC-70-4
Package: Reel - TR
Package: SC-82A, SOT-343
Categories: Discrete Semiconductor Products
Case / Package: SC-70-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-SAV-581+CT, 3157-SAV-581+DKR, 3157-SAV-581+TR
RF MOSFET E-PHEMT 3V MMM1362
RF MOSFET E-PHEMT 3V SC70-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-SAV-581+ | 3157-SAV-581+DKR-ND | 893598-SAV-581+ | SAV-581+ | SAV-581+ |
| Product Name | 3V MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SAV-581+ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| PD | 500 milliwatts | ||||
| Package Type | Tape & Reel (TR) | SC-82A, SOT-343 | SOT3; SC-70-4 | MMM1362 | SC-82A, SOT-343 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | E-pHEMT |