RF Mosfet N-Channel 50V 250mA 30MHz 23.5dB 300W M177
Manufacturer: STMicroelectronics
Win Source Part Number: 933202-SD2933W
Features: RF Mosfet N-Channel 50 V 250 mA 30MHz 23.5dB 300W M177
Package: Tray
Package: M177
Family Name: SD2933
Categories: Discrete Semiconductor Products
Case / Package: M177
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16439, SD2933W-ND
Trans RF MOSFET N-CH 125V 40A 5-Pin Case M-177 Loose Product overview: SD2933W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2933W can be used for catalog matching and distributor lookup.
RF MOSFET Transistors RF PWR N-Ch MOS 300W 20dB 30MHz
RF MOSFET 50V M177
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 497-16439-ND | 933202-SD2933W | 285-SD2933W | SD2933W | SD2933W | SD2933W |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD2933W | 125V 40A MOSFET Transistor | RF MOSFET Transistors | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | M177 | SOT3; M177 | M177 | M177 | ||
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| PD | 648000 milliwatts | |||||
| TJ | -65 C (-85 F) |