STMicroelectronics, Inc. RF FETs, MOSFETs SD57045

Description
RF Mosfet LDMOS 28V 250mA 945MHz 15dB 45W M243
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 250mA 945MHz 15dB 45W M243
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-5477-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5477-ND
RF FETs, MOSFETs 497-5477-ND
RF Mosfet LDMOS 28V 250mA 945MHz 15dB 45W M243

RF Mosfet LDMOS 28V 250mA 945MHz 15dB 45W M243

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1324665-SD57045 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1324665-SD57045
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1324665-SD57045
Manufacturer: STMicroelectronics Win Source Part Number: 1324665-SD57045 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 250 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 45W Supplier Device Package: M243 Case / Package: M243 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SD57045-ND,497-5477 Base Product Number: SD57045 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324665-SD57045
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Packaging: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 250 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 45W
Supplier Device Package: M243
Case / Package: M243
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SD57045-ND,497-5477
Base Product Number: SD57045
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD57045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD57045
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD57045
RF MOSFET LDMOS 28V M243

RF MOSFET LDMOS 28V M243

Supplier's Site
RF FETs, MOSFETs - SD57045 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
SD57045
RF FETs, MOSFETs SD57045
FET RF 65V 945MHZ M243

FET RF 65V 945MHZ M243

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF MOSFET Transistors RF Transistors RF MOSFET Transistors
Product Number 497-5477-ND 1324665-SD57045 SD57045 SD57045
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Package Type M243 SOT3; M243 M243 M243
Output Power 45 watts
Power Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data