Win Source Part Number: 1278697-SD1536-08
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 292W
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 10A
Gain: 8.4dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 100mA, 5V
Frequency - Transition: 1.025GHz ~ 1.15GHz
Mounting Type: Chassis Mount
Package / Case: M105
Supplier Device Package: M105
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microsemi Corporation
Other Names: SD1536-08,150-SD1536
Product Status: Obsolete
RF TRANS NPN 65V 1.15GHZ M105
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1278697-SD1536-08 | SD1536-08 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT3 | M105 |
| IC(max) | 10000 milliamps | |
| VCEO | 65 volts |