Manufacturer: STMicroelectronics
Win Source Part Number: 037242-SD1726
Packaging: Tray
Mounting: SMD (SMT)
Gain: 14dB
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 200°C (TJ)
Case / Package: M174
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 55V
Typical Gain (hFE) (Min): 18 @ 1.4A, 6V
Maximum Power Dissipation: 318W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 25
NPN RF Transistor, 55V, 20A, 150°C, M Package Product overview: SD1726 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 20A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SD1726 can be used for catalog matching and distributor lookup.
RF Transistor NPN 55V 20A 318W Surface Mount M174
RF TRANS NPN 55V M174
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 037242-SD1726 | 283-SD1726 | 497-6724-ND | SD1726 | SD1726 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - SD1726 | 55V 20A Bipolar Transistor | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; M174 | M174 | M174 | ||
| Packing Method | Tray; Tray | Tray | |||
| TJ | 200 C (392 F) | -65 C (-85 F) | 200 C (392 F) | ||
| Power Gain | 18 dB | 14 dB |