The UPA814T-A is a dual NPN silicon RF transistor in a 6-pin SMT package measuring 2.0 mm by 1.25 mm, designed for handheld wireless applications. Each transistor has a gain bandwidth product of 9 GHz and a typical noise figure of 1.5 dB at 2 GHz with a collector current of 7 mA. The device supports collector currents up to 100 mA and operates with a maximum collector-to-emitter
RF TRANS 2 NPN 6V 9GHZ 6SO
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UPA814T-A |
| Product Name | Bipolar RF Transistors |
| Polarity | 2 NPN (Dual); NPN |
| Package Type | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps |
| VCEO | 6 volts |