Manufacturer: ON Semiconductor
Win Source Part Number: 1098543-SMMBFJ310LT1
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 10mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Trans RF FET N-CH 25V Automotive 3-Pin SOT-23 T/R Product overview: SMMBFJ310LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 25V, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SMMBFJ310LT1G can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
RF MOSFET JFET 10V SOT23-3
RF MOSFET N-CH JFET 10V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1098543-SMMBFJ310LT1G | 285-SMMBFJ310LT1G | SMMBFJ310LT1GOSTR-ND | SMMBFJ310LT1G | SMMBFJ310LT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMMBFJ310LT1G | Automotive 25V SOT-23 MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Transistor Type | JFET | ||||
| Polarity | N-Channel; N-Channel JFET | N-Channel; N-Channel | |||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| TJ | -55 C (-67 F) |