RF TRANS NPN 16V 512MHZ TO39
RF TRANS NPN 16V 512MHZ TO39
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SD1444 | SD1444 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 16 volts | 16 volts |
| Output Power | 5 watts | 5 watts |
| Polarity | NPN; NPN | |
| Package Type | TO-39; TO-205AD, TO-39-3 Metal Can |