RF TRANS NPN 11V 3.2GHZ SOT323 Product overview: ZUMTS17NTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 3.2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 3.2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-ZUMTS17NTA can be used for catalog matching and distributor lookup.
RF Transistor NPN 11V 50mA 3.2GHz 330mW Surface Mount SOT-323
RF Transistor NPN 11V 50mA 3.2GHz 330mW Surface Mount SOT-323
RF Transistor NPN 11V 50mA 3.2GHz 330mW Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120290-ZUMTS17NTA
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Typical Gain (hFE) (Min): 56 @ 5mA, 10V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 11V 3.2GHZ SOT323
Bipolar Transistors - BJT SINGLE NPN 3.2GHz 330mW
RF TRANS NPN 11V 3.2GHZ SOT323
RF TRANSISTOR, NPN, 11V, 0.05A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 283-ZUMTS17NTA | ZUMTS17NTACT-ND | 1120290-ZUMTS17NTA | ZUMTS17NTA | ZUMTS17NTA | ZUMTS17NTA | 29AK9099 |
| Product Name | 11V 3.2GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - ZUMTS17NTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar RF Transistors | Rf Transistor, Npn, 11V, 0.05A Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 50 milliamps | 50 milliamps | |||||
| VCEO | 11 volts | 11 volts | 11 volts |