HF/VHF DMOS Transistor 150W 50V M174
HF/VHF DMOS Transistor 150W 50V M174
HF/VHF DMOS Transistor 150W 50V M174
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M174
RF MOSFET N-CH 125V 20A 175MHz 150W Product overview: SD2931-10W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 20A, 175MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, 20A, 175MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2931-10W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278426-SD2931-10W
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 25
Voltage - Rated: 125 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Package / Case: M174
Supplier Device Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD293110W,SD2931-10W
Base Product Number: SD2931
RF MOSFET 50V M174
RF MOSFET Transistors RF PWR N-Ch MOS 150W 14dB 175MHz
IC TRANS RF HF/VHF/UHF M174
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 9173356 | 9173356P | 497-13080-ND | 285-SD2931-10W | 1278426-SD2931-10W | SD2931-10W | SD2931-10W | SD2931-10W |
| Product Name | MOSFETs | MOSFETs | RF FETs, MOSFETs | 125V 20A 175MHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors | RF FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Transistor Technology / Material | Si | MOSFET | ||||||
| MOSFET Operating Mode | Enhancement | |||||||
| Package Type | M174 | M174 | M174 | SOT3 | M174 | |||
| Number of units in IC | 1 |