Braun Brush Co. Datasheets for Industrial Brushes

Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more

Product Name Notes
"Camel" hair of finest quality. Soft bristles formed to a flat sharp edge. Bristles solidly bonded with epoxy in a seamless nickle-plated ferrule. Short black handle. Overall length approx. 8".
1/2" wide, this is a fine signwriter brush with a red lacquered handle filled with pure dark Ox hair. Currently only one size is available.
10" Upright Mahogany Block Boar Sign Brush #1100LP mahogany block Long Pole Sign brush features epoxy set 100% boar bristles. Lacquer finished mahogany brush blocks have a deep tapered hole...
100 Liter Tank Brush 38" OA w/Oval Handle This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with...
12" Rotary Side Brush for 528, 530 E** The following 192T12 12" Side Brooms are for Tennant Sweeper model #528 & 530E with serial numbers 7501 and higher. Three fiber...
13" Rotary Scrubbers for Powerboss SB/28 13" Scrub Brushes for Power Boss Rotary Scrubber Model SB/28. Order 2 brushes. Available in 65/46 Grit, 50/80 Grit, 35,180, Nylon and Poly. All...
14" Combo Sweeper/Scrubber for models 4000 & 82 14" Scrub Brushes for Power Boss Combination Sweeper and Scrubber Models 4000, 9082, & 82. Order 3 brushes. Available in 65/46 Grit,...
14" Rotary Disk Scrubber The following 192T14 14" Side Brooms are for Tennant Sweeper models 6580-700D, 5700-700D, 7100-28D, 7200 Tight Aisle. Order 2. Three fiber stifnesses available. All come with...
14" Scrubber for Powerboss 65,62,78,80,82 14" Scrub Brushes for Power Boss Rotary Scrubber Models 65, 62,78,80,82. Order 3 brushes. Available in 65/46 grit, 50/80 grit, 35,180 grit, Stiff Poly, Stiff...
16" Combo Sweep/Scrub for 90, 9090, 88,90,95,9090 16" Disc Scrub Brushes for Power Boss Combination Sweeper and Scrubber machines. Order 3 brushes. Available in 65/46 Grit, 50/80 Grit, 40/120 Grit,...
16" Rotary Scrubbers for Powerboss SB/34 16" Scrub Brushes for Power Boss Rotary Scrubber Model SB/34. Order 2 brushes. Available in 65/46 Grit, 50/80 Grit, 35,180, Stiff Nylon and Poly.
19" Rotary Scrubbers for Powerboss SB/40 19" Scrub Brushes for Power Boss Rotary Scrubber Model SB/40. Order 2 brushes. Available in 65/46 Grit, 50/80 Grit, 35,180, Stiff Nylon and Poly.
193T13 Side brooms feature a 24" face diameter for Power Boss floor sweeping machines. Choose from Flat Wire for outdoor aggressive cleaning, Nylon, used on rough surfaces because of it's...
193T14 Side brooms feature a 26" face diameter for Power Boss floor sweeping machines. Choose from Flat Wire for outdoor aggressive cleaning, Nylon, used on rough surfaces because of it's...
36" Cylindrical Main for Models 5700-90C 7200C The following 36" Cylindrical Main Brooms are for Tennant Scrubber models #5700-900C, 7200C : Order 2 brushes. These replacement Cylinder main brushes are...
36" Main Broom for Power Boss 36" Main Brooms for Power Boss Models 52,62,71,75,SW/62E,S W/6XV. Use 13" side broom 193T13 for models 75/75II Series. Available in Proex (a blend of...
40" Cylindrical Main Brush for Tennant T20 & M20 The following 40" Cylindrical Main Brooms are for Tennant Scrubber models #T20 & M20: Order 2 brushes. Also order 1: 16"...
42" Main Brooms Power Boss 80,82,SW/8X 42" Main Brooms for Power Boss Models SW/75II,80,82,SW/8X. Use 14" side broom 193T14 for models 75/75II Series. Available in Proex (a blend of 3...
42" Main Brooms Power Boss Model 88 42" Main Brooms for Power Boss Model 88. Available in Proex (a blend of 3 different polypropylene for all purpose sweeping), High Density...
42" Scrub Brush for Power Boss 9082 42" Cylindrical Scrub Brushes for Power Boss Combination Sweeper and Scrubber Models 9082. Available in 65/46 Grit, 35/180 Grit, Stiff Poly, and Nylon.
43" Cylindrical Main Brush for Model 528 The following 43" Cylindrical Main Brooms are for Tennant Scrubber model #528 Splined Drive : Order 2 brushes. These replacement Cylinder main brushes...
45" Cylindrical Main for Tennant Model 7400 The following 45" Cylindrical Main Brooms are for Tennant Scrubber model #7400 : Order 2 brushes. These replacement Cylinder main brushes are designed...
45" Main Brooms Power Boss Model 72 45" Main Brooms for Power Boss Models SW72 Sweeper. Use 13" side broom 193T13. Available in Proex & Wire (proex: a blend of...
48" Main Brooms for Power Boss 90,SW/7X,SW/9X 48" Main Brooms for Power Boss Models 90, SW/7X, SW/9X. Use 14" side broom 193T14. Available in Proex (a blend of 3 different...
48" Scrub brush for Power Boss 9090 42" Cylindrical Scrub Brushes for Power Boss Combination Sweeper and Scrubber Models 9082. Available in 65/46 Grit, 35/180 Grit, Stiff Poly, and Nylon.
50" Cylindrical Main for Models 550 550E 1550 The following 50" Cylindrical Main Brooms are for Tennant Scrubber models # 550, 550E, 1550 : Order 2 Main brushes. These replacement...
56" Main Brooms for Power Boss SW/10X 56" Main Brooms for Power Boss Model SW/10X Use 14" side broom 193T14. Available in Proex (a blend of 3 different polypropylene for...
A basic wood handle toilet brush with tampico fiber. Just what you always wanted, and we have plenty of them! It is 18" overall length with a 6.5" brush head.
A Braun original. The concept of being able to reverse this brush after much use in one direction almost doubles the brush life. The polypropylene core is bonded to an...
A fully filled twisted in wire nylon brush is ideal for cleaning out a 5 gallon container, bent in a 'L' shape to accomodate small necks and large containers. Twisted...
A fully filled twisted in wire RED nylon brush is ideal for cleaning out a 5 gallon container. Bent in a 'L' shape, it will accomodate small necks and large...
A multipurpose Window or Truck wash brush. Made of 100% soft boar's hair to deliver cleaning solution to your suface and gently clean. Round block takes threaded handle in two...
A super tool for those of you who are rediscovering the pleasures of shag carpet under your feet! This professional carpet rake helps to loosen dirt prior to cleaning and...
A tapered maple wood handle, quality natural bristle and a heat resistant ferrule make this brush comfortable to use, effective and durable with epoxy set bristles. In 1 or 1...
A traditional 24" long showcase brush is generously filled with white horse hair (staple set). The uses for this type of showcase brush are endless.
A wide variety of colors of synthetic bristles are epoxy set into a strong 20" polypropylene block. The fully filled brush face measures 5" x 5" with a 2" brush...
After seeing the results of the professional carpet comb, customers want to know how they can keep the pile raised between cleaning. For this, Braun has designed the R11 home...
After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To...
After the carpeting has been cleaned it will no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To...
After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non...
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an...
All models and sizes are made on an aluminum core. Bristle material secured by stainless steel wire wound construction. Choose from Nylon or Bristle & Wire mix. Other diameters and...
Although this brush is designed as a window brush, it makes one of the most beautiful car wash brushes we have ever made. The pure boar hair is perfect for...
Artist Black Gold Brights Click"See It" for sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted...
Artist Black Gold FILBERT Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully...
Artist Black Gold Flats Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully...
Artist Black Gold Round Click "See It" for Sizes You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully...
As featured in Martha Stewart Living - March 2008, this handy 10" wide palmyra scrub brush tackles packed in dirt easily. Natural fibers aid in delivering liquid solutions. Requires a...
Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun...
Because of our soft tapered fill material, you can use our icing brushes on the most delicate pastries. The extra handle length also makes it possible to reach back rows...
Bench Brush White Nylon Epoxy Set Wood Block This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will...
Billboard Posting Brush-Click"See It" for sizes We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the...
Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and...
Braun Brush is pleased to reintroduced this old favorite to help cope with all of the mud your boots pick up. This boot brush was originally sold to country Inns...
Braun's floor brooms are without question the finest made. Each broom is hand made with each tuft of bristle set deep in epoxy. The 77B series is made of pure...
Braun's glass wash brushes are securely fixed to a rigid aluminum base. The brush will stay put in the sink to do a fast job of glass washing. Two models...
Broom 16" Street African Bassine Blend 6.25" trim Heavily filled with an African Bassine blend, this broom is excellent for streets, highways, and moving heavy debris. 6 1/4" trim.
Broom Plastic Fiber "Click see it for sizes" This broom is made with a hard wood block and black plastic fiber. It will work well on indoor surfaces and smooth...
Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to...
Chip brushes fill an endless need in cleaning small parts. The soft white boars hair will pick up oily debris without damaging delicate parts. These disposable paint brushes come in...
Choose from a variety of colorful bristles - all synthetic and staple set into the polypropylene block. A convenient hole is at the end of the handle for hanging.
Cleans those "hard to get at" areas! Solid wood handle for value, 2x9 rows of either Brass or Stainless Steel filament. Click "See It" for quantity discounts.
Coffee Urn Brush Wire Wound Tampico 26" OAL 4"OD This coffee urn brush has a wood handle with tampico which is a natural fiber used for many years because of...
Cottage Broom
Counter Duster 13" OAL 8" BP 2"trim Black Tampico
Cut your blind cleaning time to one third by cleaning 3 slats at once. Soft horse hair is safe to use on all blinds.
Cylinder Brush Wire Drawn 6.75" Negema Split core
Designed for extra deep plush shag and long pile. This is the smaller version of the R14 Shag carpet comb. Dimensions: 10" x 3" x 2" teeth. Carpet combs are...
Dessert decorating has risen to an art form for many professional pastry chefs. After an extensive search for the right combination of materials and brush designs we are pleased to...
Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun...
Double sided carbon bristles and a steel scraper tackle more jobs. This Broiler Power Grill Brush features 2 x 16 rows of 1 1/8" carbon bristles on two sides of...
Dryer Vent Brush
Dynasty brand Stencil brushes are ideal for painting on fabrics, porus surfaces, detailing, and for special effects.
Dynasty presents a water color artist's delight. Pure Red Sable hairs are set in a seamless Nickel plated brass ferrule. Handles are short red lacquered handles.
Dynasty's Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles,...
Ecomomy-quality "camel" hair. Bristles are set in epoxy within an aluminum ferrule. Brush is shaped to a round sharp point. Short black handle, overall length 8". Sizes available: 1,2,3,4,5,6,8,10,12.
Enjoy this low cost, densly filled broom. Black Polypropylene bristles are resilient, last long and are impervious to most chemicals. Use a standard acme threaded handle, not included.
Finger Nail Brush
Flexible Strip Brush Seals w/ a 3M adhesive back serve many purposes including sealing around doors. A single row of soft white monofilament is fused to a polypropylene backing 1/4"...
Flexible Strip Brush Seals w/ a 3M adhesive backing serve many purposes including sealing around doors. Two rows of soft white mono filament are fused to a polypropylene backing 3/8"...
Foam brushes are for glues, varnishes, enamels, latex & oil paints, but not for use with shellac or lacquer. These foam brushes are cheap enough to be disposable but good...
Foam Brushes High Density 1"
Foam Brushes High Density 2"
Foam Brushes High Density 3"
Foam Brushes High Density 4"
For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being...
For the convenience of ordering, you will recieve both the brush and the A2 48" hardwood handle with nut and bolt. The fantastic feature of the brushe is that there...
For the widest range of carpet grooming 600 teeth of polypropylene, with 15", combing surface 35 sq. inches. Carpet combs are an essential part of professional carpet cleaning. By combing...
Four heavy stem wires provide super strength while binding a generous portion of bristle material. This is an economical solution to good pipe cleaning. Handle not included - use model...
Fryer Brush 28" x 1 3/8" dia. Teflon bristles There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take...
Fryer Brush L tip 24" Teflon 1" dia There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up...
Fryer Brush U Tip Teflon There is no need to let the fryer cool down to use these brushes. Sturdy Teflon bristles from Du Pont will take up to 500...
Furniture & Cleaning Brush Horse Hair For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can...
Gallon Brush 24" x 11.5" x 4.5" .122" Galv. Wir Use this twisted wire brush to clean out any gallon size containor. Generously filled with level nylon. 25" long, 4...
Hand held metal finishing platers brushes clean up solder joints, grills, and fine wire mesh. The polypropylene plastic handle is inert to strong cleaning solutions and solvents. Offset handle with...
Hand held metal finishing platers brushes clean up solder joints, grills, wire mesh with a fine wire filament. Wood handle for value, choose from brass (E2F) or stainless steel (E2D)...
High quality camel hair water color brush, very soft hair. Bristles are set into epoxy within a nickel-plated ferrule. Brush is shaped to a sharp point. Short black handle. Overall...
Highest quality foam brushes made in the USA, Jen Mfg. foam brushes in 1", 2", 3" & 4" widths. Foam brushes are for glue, varnish, enamel, stains, latex & oil...
If the castings are good and the bristles are worn out, you can have those brushes refilled and bring your equipment back to better than new performance.
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars.
Just imagine - a push broom designed to stay as clean and sanitary as the day you bought it. Synthetic bristles are epoxy set into a plastic block, making it...
Let us put our brush on your mixer and save the cost of a mixer. 3" diameter badger hair is mounted on a handheld mixing tool. Send us your mixer...
Limited Quantitites. A boot scraper becomes a necessary item when days get snowy or muddy. Berea College Crafts mounted two scrub brushes made of stiff palmyra to a cast iron...
Limited Quantitites. Beautifully hand rolled natural straw is bound to a natural stick wood handle. 12" OAL, making it the perfect size for dusting crumbs from sight. Handmade by Berea...
Limited Quantitites. Cinders and ashes get swept away by this 24" long hand broom. Black hand-rolled and braided natural straw is bound to a natural stick handle. Leather strap for...
Limited Quantitites. Each one is unique, each is hand rolled and braided of natural straw and stick handle. The "turkey tail" braid handle makes a beautiful showpiece and useful item...
Limited Quantitites. Hand-rolled natural straw is wraped in wire, bound to a wood handle and can be hung close by your baking station with the leather strap. Break off a...
Limited Quantitites. The spiders might not mind being swept away with this old-world style cobweb sweeper. Lovely, graceful straw fibers are hand rolled and braided onto a natural stick handle.
Limited Quantitites. What a great little hand wisk. Beautifully hand rolled and constructed by Berea College students, this wisk broom is the perfect size to chase dirt from tight spaces.
Lobby Corn Broom
Made by The Braun Brush Co. molded 6.12 nylon teeth and threaded center locking device hold pads evenly and securely. EZ Rider facing is permanently attached to a lacquered plywood...
Metal Cap Broom is fully filled with Prime bassine Fiber providing a strong bristle and long life value. Handle is 1 1/8 diameter and is lacquered.
Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip...
Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly used as dust, moisture or light barriers, and can be used as weather stripping. Strip...
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact...
Motion Picture Screen Cleaning Brush This brush is made using extremely soft horse hair and it is ideal for dusting motion picture screens. It may be attached to an aluminum...
Muffin pans are extremely awkward to clean without this tool. Stiff black crimped nylon will remove baked on debris but will not harm "non stick" coatings. Two standard sizes are...
Natural Boar hair or bristle is perfect for applying oil based paint, varnish or polyurethane. These brushes are made with a quality beaver tail shaped wood handle and tin ferrule.
Natural Boar hair or bristle is perfect for applying oil based paint, varnish or polyurethane. These brushes are made with a quality wood handle. Beaver tail shaped handle, tin ferrule.
Naturally stiff tampico fibers are staple set into a 20" solid polypropylene block. The fully filled brush head measures 4" x 4" x 2" trim; overall length; 20". Convenient hanging...
Nicely filled with nylon, this beer bottle brush measures 18" x 6.25" x 2.5" made with twisted .09" Galvanized wire. Twisted in wire brushes are sold in packs of 6.
Occasionally it is necessary to clean under furniture which is too heavy to move or under radiators where machinery will not reach. To accomplish this, a brush is needed with...
Occasionally the cleaner may encounter animal hair or excessive pilling. An ordinary brush will not be effective in these areas. Our wire brush is ideal for this job because of...
On almost every job the detailer is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made for particular...
On almost every job the professional carpet cleaner is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made...
Originally designed as a pick up broom for lobbys and movie theaters this makes a great toy broom for kids. It is a very functional standard.
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles...
Our wash brush is lightweight and perfectly balanced to reduce fatigue. Black bristles are epoxy set to reduce shedding. 2-3/4" trim out.
Paint Brush
Parts Cleaning Brush Poly
Pharmaceutical manufacturers rely on cylinder brushes of all sizes and descriptions to move, sort, and meter pills, capsules, and tablets along conveyor lines for bulk packaging and individual blister “pop...
Pile Lifter Wire 14.75" for Certified machine
Pile Lifter Wire For Mach 12.5 for Certified Mach.
Priced per foot. .006 crimped nylon set in a flexible rubber backing, 6' minimum purchase please. Please call for other variations.
Quart Bottle Brush 18" x 7" x 3" .09" Galv. wire This twisted in wire brush is the ideal size for cleaning out a quart size bottle. Fully filled. Twisted...
Scratch Br Shoe Hdl CARBON W/Scraper Click"See It" This is a handy tool for removing rust and debris prior to painting.
Scratch Brush Bent Hdl 3x19 CARBON Click "See It" This is a handy tool for removing rust and debris prior to painting.
Scratch Brush Shoe Hdl 4x16 CARBON Click "See It" This is a handy tool for removing rust and debris prior to painting.
Short stubby brushes give fast cleaning action. Plastic handle and nylon bristles for long wear life and superior sanitation. Trim diameter; 1 1/2 x 18" long.
Soft horse hair is securely staple set into a beautiful hardwood mahogany broom block. Horse hair sweeps fine dust and dirt, and retains it's strength after years of use. 10"...
Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures...
Solidly filled with pure black horsehair, this is the standard of the broom industry. The resilience of pure horsehair is unmatched by any other. The soft horsehair glides effortlessly on...
Spoke Brush Tampico
Sponge Pad Black 4.5"x10" 5/Box These pads were developed with a special construction to carry the detergents to the surface to be cleaned, yet the open texture allows the pads...
Sponge Pad Brown 4.5" x 10" 5/box These pads were developed with a special construction to carry the detergents to the surface to be cleaned, yet the open texture allows...
Sponge Pad Holder Hand held Used with the utility pads the utility pad holder allows the user to clean from any angle. Will accept any standard threaded handle. Not included.
Sponge Pad Holder Swivel end Used with the utility pads the utility pad holder allows the user to clean from any angle. Will accept any standard threaded handle. Not included.
Sponge Pad White 4.5"x10" 5/pack These pads were developed with a special construction to carry the detergents to the surface to be cleaned, yet the open texture allows the pads...
Staple set cylinder brush for pharmaceutical packaging. .008" nylon filament is staple set into a nylon core. Brushes are trimmed to 105mm diameter. The arbor fits a 12mm shaft. Please...
Staple set cylinder brush for pharmaceutical packaging. .008" nylon filament is staple set into a nylon core. Brushes are trimmed to 105mm diameter. The arbor fits a 12mm shaft.
Stiff carbon steel wire make this brush durable and effective. This is a standard tool for masonary work.
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value...
SweepEx Forklift Mounted Mega-Brooms The extremely economical SweepEx MEGA BROOM has 11 rows of 12" long heavy duty-bristle. Steel casing with Bolt on fork pockets with chains and bottle screws.
SweepEx Forklift Mounted Pro Brooms The extremely economical SweepEx modular broom series features a unique brush system that's ideal for commercial sweeping. The Pro-Broom main Frame comes with a standard...
Synthetic bristles, with your choice of colors, and set in epoxy put this sanitary floor scrub brush above the others. For added strength, a cast aluminum threaded handle bracket is...
Tampico Fiber and a hard wood block are combined to make this a very popular broom. Tampico is really an amazing fiber. It is grown naturally (so it is a...
The 6400 tank brush is made with the same design as our 7400 only smaller. It is ideal for cleaning smaller tanks and kettles
The applications for this unique strip brush are endless. Wherever you need a brush seal, this may be your answer. Priced per foot, you must try this metal free strip...
The black nylon bristles are securely epoxy set into the block to prevent bristles falling out into the food you are preparing. Black bristles will be quickly seen if they...
The Braun 7400 series tank brushes are designed to clean from any angle by using the highest quality synthetic bristles that are flared in all directions. An extra large brush...
The design of this molded polypropylene handle allows for maximum downward pressure when scrubbing. brass wire (.005) with a 1" trim. Overall length 11".
The fibers on this brush are trimmed to a chisel edge to allow the brush to scrub aggresively along grout lines. The stiff black fiber will stand up to tough...
The following 16" Disk Main Brooms are for Tennant Scrubber models: Order 2 Brushes: #480, 1480, 5680-800D, 5700-800D, 7100-32D Order 3 brushes for Models: 8400, 8410, Max Pro1200, 515, 7300,...
The following 18" Main Brooms are for Tennant Scrubber models #490, 1490, 5680-900D, 5700-900D, 7200D : Order 2 Brushes. These replacement main brushes are designed to identically replace your existing...
The following 191T08 8" Side Brooms are for Tennant Sweeper model #210 & 210. Fibers available: Nylon or Poly. Features a molded poly block. These replacement brushes are designed to...
The following 191T08 8" Side Brooms are for Tennant Sweeper model #235. Fibers available: Nylon or Poly. Features a molded poly block. These replacement brushes are designed to identically replace...
The following 191T13 13" Side Brooms are for Tennant Sweeper models #240, 250, 255, 260, 265, 275, 275SE, 280, 255-II, 275-II, & 360. Available in Flat Wire, Nylon or Poly.
The following 191T14 14" Side Brooms are for Tennant Sweeper models #6400, 8200, 8210, 355, 355E, 385, 8400, & 8410. Available in Flat Wire, Nylon or Poly. Features a molded...
The following 191T18 18" Side Brooms are for Tennant Sweeper models #6500, 6550, 6600, 6650, 800, 810, 92, 95, & 97. Available in Flat Wire, Nylon or Poly fibers. Features...
The following 28" Cylindrical Main Brooms are for Tennant Scrubber models #5700-700C, 7100-28C, 7200 Tight Aisle: Order 2 brushes. These replacement Cylinder main brushes are designed to identically replace your...
The following 32" Cylindrical Main Brooms are for Tennant Scrubber models #5700-800C, 7100-32C : Order 2 brushes. These replacement Cylinder main brushes are designed to identically replace your existing Tennant...
The following 36" Main Brooms are for Tennant Sweeper model #210 & #215 (uses an 8" side broom #191T08). Available in 8 Single Row Proex & 8 Single Rows of...
The following 36" Main Brooms are for Tennant Sweeper model #235 (uses an 8" side broom #191T08SP - for splined drive models), and models 6400, 8200, 8210 (uses a 14"...
The following 38" Cylindrical Main Brooms are for Scrub Attachment for Sweeper models: 85,86,90,240,240EH, 242E, 540E, 255,255-II, 260,265,275,275-II, 280,285, 540E. These replacement Cylinder main brushes are designed to identically replace...
The following 42" Main Brooms are for Tennant Sweeper models #240, 250, 255, 260, 265, 275, 275SE, & 280 in Union & Wire, Nylon, Crinkle Wire, Union & Wire, Proex...
The following 42" Main brooms are for Tennant Sweeper Models #255-II, 275-II, 285 (Splined Drive). Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire. The 13" side brooms...
The following 42" Main Brooms are for Tennant Sweeper models #80,85,86,88,90,91,2 40EH 242E, and 540E. Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon...
The following 43" Cylindrical Main Brooms are for Tennant Scrubber model # 53E (Splined Drive) Order 1 Main Brush Set. These replacement Cylinder main brushes are designed to identically replace...
The following 43" Cylindrical Main Brooms are for Tennant Scrubber models #520, 525, 527, 527-II : Order 2 brushes. These replacement Cylinder main brushes are designed to identically replace your...
The following 45" Main Brooms are for Tennant Sweeper models #6600, 6650, 6500 & 6550 (also requires 18" side broom, available online; reference #191T18) and for Tennant Sweeper models...
The following 48" Main Brooms are for Tennant Sweeper model #360 in Union & Wire, Nylon, Crinkle Wire, Union & Wire, Proex & Wire, & Proex. The 13" Side broom...
The following 49.5" Main Brooms are for Tennant Sweeper models #97, 800,810 (Splined Drive). Available in Nylon, Crinkle Wire, Poly & Wire, Poly, & Nylon Patrol. The 18" Side broom...
The following 50" Main Brooms are for Tennant Sweeper models #92 & 95. Available in Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol fibers. The 18" Side...
The latest addition to Braun's complete line of upholstery cleaning brushes. The same super material make up this brush as used in our larger models for upholstery cleaning. Horse hair...
The long and short handle vat brushes are great for cleaning tanks, floor drains and vats of various sizes. Both sizes are staple set with nylon bristles and feature plastic...
The only all plastic, totally hygienic tank brush. What does this really mean to you? No bacteria buildup, since there's no tuft holes. Bristle fallout has been virtually eliminated since...
The only professional croissant brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This...
The only professional pastry brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This...
The R6 Nylon Pile brush is 14-3/4" made with DuPont nylon.
The revolving oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers staple set in a rock maple block take the heat.
The rugged, yet lightweight, economical ValuSweep broom provides low cost and high performance. It is ideal for all interior and exterior commercial sweeping. Minimal operator training is necessary. It is...
The silex brush fits perfectly in coffee pots to make cleaning easier. Synthetic bristles are held securely between heavy gauge corrosion resistant wires. This is a very durable brush. 11...
The super clean utility brush is the first and only hand scrub brush with synthetic bristles bonded in epoxy. This means there are no tuft holes for bacteria to gather.
The swivel head on this brush makes it ideal to use as either as a floor brush or a wall brush for tiled or other hard surfaces. It is a...
The Tite Bite Pad driver is made with quality materials; Nylon bristles are staple set in a marine quality plywood back. The trim is 1/2" to offset to allow maximum...
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take...
The ultimate car wash brush bar none. Hand set pure boar hair in a mahogany block. Boar is the most delicate fiber for your cars finish. Epoxy setting makes it...
The very finest Red Sable bristle water color brush we offer. The bristles are formed to a very fine point. Bristles are set in epoxy within a seamless nickel-plated ferrule.
The very finest red sable bristles. Bristles are bonded in epoxy within a seamless chrome plated ferrule. Long polished handle. Overall length approx. 11 1/2".
There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless...
These bench (or flour) brushes are impervious to liquid. In fact, they wind up looking like new each time they are washed out. This is made possible by epoxy setting...
These brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. Each brush...
These brushes were originally made to work on the rivets on fighter jets. Aluminum wire is very rarely used as a brush fiber but, if you need it, we have...
These duct cleaning brushes combine brushing action along with vacuuming in one operation. This allows for a more efficient cleaning job with less equipment and effort. There is no need...
These engineered for the job brushes are designed for continuous duty. The twisted wire stem and handle are of heavy gauge wire. All brushes are filled with white nylon. We...
These Flexible Strip Brush Seals do not have an adhesive backing. They can serve many purposes including sealing around doors. Without an adhesive back, a channel may be necessary to...
These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to...
These low-profile bonnets are the highest quality available. They scrub aggressively and provide maximum absorption. Thousands of low-profile loops trap the released soil. These bonnets are 2-sided and may be...
These professional egg wash brushes have a unique feature. A tab on the end allows the brush to rest on the top of the can. This keeps the brush from...
These Rotary Scrub Brushes replace Tennant Scrubber models 515, 7300, 8010, 8200, 8210 & 8300 Order (2) 20" brushes. It is shipped with a TN08 Clutch Plate. These replacement main...
These specially-designed brushes provide a twisted wire stem of the correct diameter best suited for the diameter of the brush part. When ordering, just state the brush number. All brushes...
These wood handled foam brushes are for glues, varnishes, enamels, latex & oil paints but not for use with shellac or lacquer. They are cheap enough to be disposable but...
This 10" wide angled floor broom comes with a threaded white fiberglass handle in a variety of colors to follow your color coding requirements. Polypropylene fibers are securely fused to...
This 10" wide angled floor broom comes with a threaded white fiberglass handle in a variety of colors to follow your color coding requirements. Softly Flagged to pick up finer...
This 10" wide angled floor broom comes with a threaded white fiberglass handle. Brooms are currently offered in Black, Brown or Green, or Orange flagged or non-flagged poly bristles that...
This basting brush has a hook right where it's needed, on the edge. The hook keeps the brush from sitting on the bottom of the can. Having it on the...
This bench and table brush is impervious to liquids and exceeds all sanitary standards. It will look like new each time it is washed out. The quality synthetic bristles are...
This bench brush is impervious to liquid. In fact, it winds up looking like new each time it is washed out. This is made possible by epoxy setting bristles into...
This Bench brush is impervious to liquids and exceeds all sanitary standards. It will look like new each time it is washed out. The quality boar's hair bristles are set...
This broom is designed to be pulled by a golf cart. The handle, with a hole to mount to a hitch pin, is at a right angle to pull the...
This broom is heavily filled with a blend of Horse Hair (no they don't hurt the horses) and Tampico. Horse hair is soft for a broom so it picks up...
This broom is well filled with pure black horsehair for sweeping smooth floors. Trim out is 2 3/8" for sizes 10" - 12", and 2 5/8" for sizes 14" to...
This brush can be attached to a rotary buffer for cleaning stairs and upholstery. We strongly recommend this brush be used under 1000 rpm. Many rotary buffers turn much faster...
This brush features a very full synthetic brush head with each tuft securely held with stainless steel staples. Add the solid plastic handle, and you have an outstanding performer. Brush...
This brush has a similar block and dimensions as the super clean utility brush, but all the synthetic tufts are staple set into machined holes. The brush head measures 4"...
This brush has been used in bakeries and pizzerias for many years. It is an ideal small brush used for sweeping crumbs and corn meal out of a hot oven.
This brush is a back saver in more ways than one. With suction cups it can be mounted to the floor to be used as a foot brush. It can...
This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the...
This brush is built to exceed to performance of the original brush for this machine. The aluminum casting is machined to fit. Tynex nylon is hand sewn into machined holes...
This brush is designed to withstand higher temperatures. Nylon bristles are laced into a polypropylene block and attached to a hard wood handle.
This brush is designed to withstand very high temperatures. Black Nylon bristles are laced into a plastic block.
This brush is filled with brass wire to effectively clean the side walls of your tires. The bristles are epoxy set to prolong the life of your brush compared to...
This brush is made of the softest squirrel hair available and is made for producing fine finishes with lacquer or varnish. This is a closeout item and will not be...
This brush reaches in and cleans areas in the kitchen that otherwise would be impossible to clean. The 7/8" thin polypropylene block features staple set synthetic material in a variety...
This brush will do a fine job getting into thin spaces in and around machinery. The white polypropylene block is only 7/16" thick by 7/8" high. The overall length is...
This carbon wire Broiler King grill brush features 5 x 10 rows of 1 1/8" flat wire bristles with a scraper and 27" long thick wooden handle.
This Certified Power pile lifter will replace your current brush and is ready to install to your machine. 12 1/2" Overall length, wire wound with Union fiber.
This Certified Power pile lifter will replace your current brush and is ready to install to your machine. 14 3/4" Overall length, wire wound with Union fiber.
This Foam brush is made of 100% pure hog bristles that provide excellent soap and water retention. The heavy duty plastic head has a recessed plated screw to use with...
This Foam brush is made of 100% pure hog bristles with soft, naturally flagged ends that provide excellent soap and water retention. The heavy duty cast aluminum head with bumper...
This Grill brush features a top mounted wooden handle, 8x12 rows of 1 1/8" flat wire bristles. The block measures 9" x 4" for heavy duty cleaning.
This high quality window brush makes an excellent wheel brush. The nylon is durable but will not scratch. Two handle holes allow the brush to be presented to the wheel...
This Hild power pile lifter is designed to replace your worn out brushes. The solid plastic block prevents warping and cracking and will perform and outlast your original equipment. Filled...
This is a 100% natural corn broom. Made with real corn fiber, not some cheap filler. Are your "corn" brooms wearing out in too short of time? The fiber is...
This is a conveniently sized brush used to clean in and around machinery, constructed with solid polypropylene handle and synthetic bristles. Brush face measures 6 1/2" x 7/8" trim, overall...
This is a perfect tool to clean in a mini keg that has a 1" dia neck. The 14 1/2" brush has a 3.5" bent brush part, twisted wire filled...
This is a proven way to get carpets really clean. The two rows of quality nylon fibers agitate the carpet and allow the user to get close to walls. The...
This is a removable dust mop designed to trail behind the broom mount to capture fine dust on Smooth Floors Olly. The 60" mop head is removable for cleaning or...
This is Braun's finest quality 24" showcase brush. It has bleached/boiled boar's hair epoxy set into predrilled holes. 2 1/4" trim out. The thin plastic block allows the brush to...
This is by far the safest, most effective way to clean automobile wheels we have ever seen. Most wheel brushes do an excellent job at cleaning the outside surfaces of...
This is the deluxe version of our outside of pipe cleaning brush. This item features stainless steel wire that can be formed to fit any size pipe. The brush is...
This is the perfect broom for the garage, driveway or sidewalk. Palmyra fiber is stiff enough to move heavy dirt yet fine enough to pick it up the first time.
This is the perfect tool to keep your rotary shampoo brushes working at their peak performance. Carpet fibers loaded in the brush will restrict the flow of shampoo through the...
This is the standard basting brush that has been around for many years. The natural Boar hair bristle will stay soft with just a little soap and water cleaning. Natural...
This is the standard palmyra floor scrub brush that has been around for 100 years. Maple block 10" wide. Palmyra fiber holds moisture without getting soft. Takes a tapered handle.
This is the standard pizza oven brush that has been used for decades. Stiff crimped brass wire is staple set into a hardwood maple block. The rigid scraper is riveted...
This is the ultimate tennis court broom. The aluminum back brush is "dynamically weighted" to provide a one time pass 7' wide. It is the fullest brush on the market...
This is the ultimate upright broom for fine wood or any smooth floors. Are you tired of the cheap brooms available in grocery stores? This is the answer. Pure boar...
This multi-purpose bench brush is great to have on hand. It is 13.5" long with 2.5" Horse Hair staple set into a solid wood block. You can easily store it...
This multi-purpose bench brush is great to have on hand. It is 13.5" long with 2.5" White Boar's Hair is staple set into a solid wood block. You can easily...
This pipe and fitting brush is similar in construction to the 9565. By adding a nylon tufted half brass ball to the tip, the brush becomes a very effective fitting...
This small contoured block fits comfortably in your hand for easy scrubbing. Stainless steel bristles securely hold synthetic bristles. The brush measures 2" x 6 1/2" x 1" trim. A...
This small contoured brush block fits comfortably in your hand for easy scrubbing. Generously filled with Union Fiber. Brush face measures 2" x 6 1/2" x 1" trim.
This soft horse hair brush is perfect for removing dust and cob webs. It may be attached to any standard handle (not included). Attach it to an aluminum telescopic handle...
This solid bench brush is a joy to work with. The polypropylene handle is chip and crack resistant. The brush is packed full with medium stiff synthetic fibers to provide...
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6.
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear.
This traditional showcase brush is generously filled with Black horse hair. 24" long, and 2 1/4" trim.
This Ultimate Grill Brush with 3/4" brass trim is ideal for porcelain, stainless steel and cast iron grill grates. The steel scraper is attached to a 7" x 2 1/4"...
This unique broom is as functional as it is stylish. The brushed aluminum block is hand set with highest quality nylon fibers. There are rubber bumpers on each end to...
This wood handle brush is filled with heat resistant palmyra fibers. A standard for many years.
To pound carpeting on pull bars on in house cleaning machines a special tool is required. For this job Braun has designed the R7 carpet pounding brush. Stiff nylon bristles...
Tough dirt and grime is scrubbed away with our brown poly staple-set truck wash brush. The slightly crimped poly retains solutions and provides a tougher scrubbing action than regular car...
Try this unique brush for lifting pile on stair treads and risers. It works like magic with very little effort. More than three (3) times the bristles as similar tools.
Try this unique brush for lifting pile on stair treads and risers. It works like magic with very little effort. More then three (3) times the bristles as similar tools.
Try trhis unique brush for lifting pile on stair treads and risers. It works like magic with very little effort. More then three (3) times the bristles as similar tools.
Tube Brush Nylon Plain Tip 1/4" x 36" .006 NL nyl Draw tube brushes are sized to quickly clean your dip tubes. Choose between 1/4" diameter brush #13836 or 3/8"...
Tube Brush Nylon Plain Tip 3/8" x 36" Draw tube brushes are sized to quickly clean your dip tubes. Choose between 1/4" diameter brush #13836 or 3/8" diameter #113836. Hanging...
Tube Brushes 1/4"dia Stainless Steel Click"See It" These specially-designed brushes provide a stainless steel twisted wire stem of the correct diameter best suited for the diameter of the brush part.
Twisted in Wire brushes cover a wide range of uses. The medium duty brushes are designed with a twisted wire stem best suited for the diameter of the brush part.
Two heavy-duty stainless steel stem wires give this brush ample strength to hold its shape while in use. White nylon bristles give long wear life. The threaded handle socket provides...
Two sizes of grease brushes are available in three different fills; white boar hair or white or green nylon. All models are epoxy set to eliminate shedding. Set in a...
Typically called Acid brushes these disposable brushes have thousands of applications. The natural hair resists solvents yet holds paint, glue, oil, or any liquid you can imagine. Brushes are 6"...
Vegetable Brush Durablilty is the outstanding feature of this vegetable brush. Highest quality nylon is securely held in heavy gauge corrosion resistant wire.
Very full nylon brush head. Each tuft is securely held with stainless steel staples. Add the solid plastic handle, and you have an outstanding performer. Brush measures 16" overall length.
Very full white nylon brush head. Each tuft is securely held with stainless steel staples. Add the solid plastic handle, and you have an outstanding performer. Brush measures 16" overall...
We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished...
We are pleased to offer a water brush that is lightweight and perfectly balanced to reduce fatigue. The longer bristle head carries more water. Brush head is 1-7/8" x 5-1/4",...
We have been making this broom the same way for over 75 years. The solid mahogany block is aesthetically pleasing and unaffected by water and severe temperature changes. Three full...
Why the heister over look a like products.?1. No streaks since there are more then three times the number of nylon bristles.2. More bristles mean much greater wear life.3. Longer...
Wood handle foam brushes are for glues, varnishes, enamels, latex & oil paints but not for use with shellac or lacquer. These bruhes are cheap enough to be disposable but...
Wood handled foam brushes are for glues, varnishes, enamels, latex & oil paints, but not for use with shellac or lacquer. The brushes are cheap enough to be disposable but...
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 3.5" OAL, 3/4" wool dauber...
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 4.5" OAL, 3/4" wool dauber...
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 5" OAL, 1 1.25" Ball...
You can clean your Muffin pans efficiently and quickly with the power driven brush. Stiff nylon will remove baked on debris but will not harm "non stick" coatings. Select from...
You will be happy to find such a quality replacement for your Von Schrader machine. We fill it with quality Tynex Nylon .016 dia. 2.75"CORE X14" OAL, 1/8"X1/4" X 3.5...
You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years...