Braun Brush Co. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 1" diameter x 60" long | |
| A medium duty wood handle with a cast aluminum tip, 5' long. | |
| Aluminum Telescopic Handle | |
| Braun's heavy duty stainless steel handles are built to last a lifetime. Heavy gauge stainless steel is sealed at the ends to be impervious to liquids. It is rust and... | |
| Complete with screws and thumb nuts. | |
| Four galvanized wires twisted together to make a 5/16" diameter handle. It is strong yet flexible. There is a plastic hand grip on one and and 1/4" NPT male pipe... | |
| Handle 36" PVC Internal Thread | |
| Handle 48" PVC external thread | |
| Handle 48" PVC internal thread | |
| Handle 60"x1.125" Lacquered Metal Thread | |
| Handle 60"x1.125" Tapered Sanded Finish | |
| Hardwood Handle with Stainless Steel Nut & bolt 48". Used with the B30 & B32 oven brushes. | |
| Heavy Duty Hardwood Handle with reinforced Aluminum End. Attaches to oven brushes B30 or B32 with a Stainless Steel Nut & bolt 48". | |
| Heavy Duty Hardwood Handle with reinforced Aluminum End. Attaches to oven brushes B30 or B32 with a Stainless Steel Nut & bolt 60". | |
| Heavy Duty Hardwood Handle with reinforced Aluminum End. Attaches to oven brushes B30 or B32 with a Stainless Steel Nut & bolt 72". | |
| The 12' (PF12) and 18' handles meet ergonomic and hygienic needs of controlled environments. They are made of a high quality polymer with a 1" diameter. They are impervious to... | |
| The 12' and 18' (PF18) handles meet ergonomic and hygienic needs of controlled environments. They are made of a high quality polymer with a 1" diameter. They are impervious to... | |
| This 42" handle with a shut off valve is for use with the flo-through car wash brushes 703P & 703M. It attaches to a standard hose coupling. It features a... | |
| This 60" handle with a shut off valve is for use with the flo-through car wash brushes 703P & 703M. It attaches to a standard hose coupling. It features a... | |
| This 60" long Fiberglass is coated with PVC for added duarability. Threaded Tip. 1" diameter. | |
| This extra long 12 foot handle is made with strong maple wood and an aluminum sleeve to join the two halves. Extra shipping is added because of length. | |
| This handle is designed to reach into deep ovens and sweep them out. Due to shipping restrictions the handle is made in two pieces. The handle is made with maple... | |
| This lightweight, yet strong anodized Aluminum telescoping handle is perfectly suited for any job that requires that extra reach. It has a twist lock feature which allows the handle to... |