Braun Brush Co. Quart Bottle Brush 1QT

Description
Quart Bottle Brush 18" x 7" x 3" .09" Galv. wire This twisted in wire brush is the ideal size for cleaning out a quart size bottle. Fully filled. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.
Description
Quart Bottle Brush 18" x 7" x 3" .09" Galv. wire This twisted in wire brush is the ideal size for cleaning out a quart size bottle. Fully filled. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Suppliers

Company
Product
Description
Supplier Links
Quart Bottle Brush - 1QT - Braun Brush Co.
Albertson, NY, USA
Quart Bottle Brush
1QT
Quart Bottle Brush 1QT
Quart Bottle Brush 18" x 7" x 3" .09" Galv. wire This twisted in wire brush is the ideal size for cleaning out a quart size bottle. Fully filled. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Quart Bottle Brush 18" x 7" x 3" .09" Galv. wire

This twisted in wire brush is the ideal size for cleaning out a quart size bottle. Fully filled. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 1QT
Product Name Quart Bottle Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Mini Abrasive Nylon Brush - 81-AY-.500 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Regular Fiberglass Wheel - AE0111 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details