Braun Brush Co. Artist Black Gold Filbert 2206FIL-OIL

Description
You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The series is identified by the black seamless metal ferrules and two tone varnished handles. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The 2206B-OIL FILBERT has a gently curved edge and can be used in place of a round brush for common strokework. Available in sizes 2,4,6,8,10,12. The handle is long. Click "See It" to view all the sizes and select the brush you need to purchase.
Description
You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The series is identified by the black seamless metal ferrules and two tone varnished handles. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The 2206B-OIL FILBERT has a gently curved edge and can be used in place of a round brush for common strokework. Available in sizes 2,4,6,8,10,12. The handle is long. Click "See It" to view all the sizes and select the brush you need to purchase.

Suppliers

Company
Product
Description
Supplier Links
Artist Black Gold Filbert - 2206FIL-OIL - Braun Brush Co.
Albertson, NY, USA
Artist Black Gold Filbert
2206FIL-OIL
Artist Black Gold Filbert 2206FIL-OIL
You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The series is identified by the black seamless metal ferrules and two tone varnished handles. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The 2206B-OIL FILBERT has a gently curved edge and can be used in place of a round brush for common strokework. Available in sizes 2,4,6,8,10,12. The handle is long. Click "See It" to view all the sizes and select the brush you need to purchase.

You will be thrilled to paint with any of the Black Gold artist's brushes offered on our site. They are skillifully handcrafted in the United States and backed by years of experience. Dynasty's Black Gold brushes are famous for their superior quality nylon bristles that allow you to apply paint effortlessly with meticulous results. The series is identified by the black seamless metal ferrules and two tone varnished handles. The flexible nature of nylon bristle allows a finer point, retains color longer and is easier to clean. The 2206B-OIL FILBERT has a gently curved edge and can be used in place of a round brush for common strokework. Available in sizes 2,4,6,8,10,12. The handle is long. Click "See It" to view all the sizes and select the brush you need to purchase.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 2206FIL-OIL
Product Name Artist Black Gold Filbert
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.5000 inch (12.7 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Mini Abrasive Nylon Brush - 81-AY-.375 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Wire Stripping Wheel - AC2011 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.2362 to ? inch (6 to ? mm)
View Details