Chip brushes fill an endless need in cleaning small parts. The soft white boars hair will pick up oily debris without damaging delicate parts. These disposable paint brushes come in handy when a small job needs to be done and does not require a fine finish. They are cheap enough that it dosn't even pay to clean them when you are finished!
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 500-2 |
| Product Name | Paint Brush |
| Specific Product Type / Shape | Belt Brush; Plater Brush |
| Brush Filament / Fill Material | Natural Bristle / Hair; Boar Hair |
| Width | 2 inch (50.8 mm) |