Braun Brush Co. Metal Free Brush MF18-4F

Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.
Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Metal Free Brush - MF18-4F - Braun Brush Co.
Albertson, NY, USA
Metal Free Brush
MF18-4F
Metal Free Brush MF18-4F
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number MF18-4F
Product Name Metal Free Brush
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 18 inch (457 mm)
Trim Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 1787662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Cross Hole Deburring Series #81 - 81-A-4.5mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Regular Fiberglass Wheel - AE0254 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details