Braun Brush Co. SweepEx Mega-Broom Replacementt MBK-720

Description
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom.
Description
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom.

Suppliers

Company
Product
Description
Supplier Links
SweepEx Mega-Broom Replacementt - MBK-720 - Braun Brush Co.
Albertson, NY, USA
SweepEx Mega-Broom Replacementt
MBK-720
SweepEx Mega-Broom Replacementt MBK-720
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom.

SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number MBK-720
Product Name SweepEx Mega-Broom Replacementt
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 36 to 72 inch (914 to 1829 mm)
Applications Cleaning and Surface Conditioning; Floor / Scrubbing Machine
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2009219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.95 inch (75 mm)
View Details
Mini Abrasive Nylon Brush - 81-AY-.109 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details