A super tool for those of you who are rediscovering the pleasures of shag carpet under your feet! This professional carpet rake helps to loosen dirt prior to cleaning and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types, Braun has designed different combs: R12, R14, & R17 with R11 & R16 down-sized versions. Designed for extra deep plush shag and long pile, this comb is 15" wide and 1-7/8" long teeth. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Takes a standard threaded handle.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | R14 |
| Product Name | Comb Brush |
| Specific Product Type / Shape | Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Polypropylene |
| Width | 15 inch (381 mm) |
| Trim Length | 1.88 inch (47.62 mm) |