Braun Brush Co. Black Gold Artist Brush DBG224

Description
We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 4-pack of Sable type Black Gold Nylon brushes for Water Color painting includes one each of size 2 Round, size 6 Bright, size 4 Round, and a size 4 Filbert brush.
Description
We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 4-pack of Sable type Black Gold Nylon brushes for Water Color painting includes one each of size 2 Round, size 6 Bright, size 4 Round, and a size 4 Filbert brush.

Suppliers

Company
Product
Description
Supplier Links
Black Gold Artist Brush - DBG224 - Braun Brush Co.
Albertson, NY, USA
Black Gold Artist Brush
DBG224
Black Gold Artist Brush DBG224
We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 4-pack of Sable type Black Gold Nylon brushes for Water Color painting includes one each of size 2 Round, size 6 Bright, size 4 Round, and a size 4 Filbert brush.

We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and performance that discriminating fine artists demand and expect.This 4-pack of Sable type Black Gold Nylon brushes for Water Color painting includes one each of size 2 Round, size 6 Bright, size 4 Round, and a size 4 Filbert brush.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number DBG224
Product Name Black Gold Artist Brush
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1
Specs
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 0.9000 inch (22.86 mm)
View Details