Braun Brush Co. Showcase Brush 9556X

Description
This brush will do a fine job getting into thin spaces in and around machinery. The white polypropylene block is only 7/16" thick by 7/8" high. The overall length is 23", allowing for a long reach. There are a variety of colors to choose from: white, black, red, yellow, orange, blue, green, purple, and brown: 2 1/4" bristle length.
Description
This brush will do a fine job getting into thin spaces in and around machinery. The white polypropylene block is only 7/16" thick by 7/8" high. The overall length is 23", allowing for a long reach. There are a variety of colors to choose from: white, black, red, yellow, orange, blue, green, purple, and brown: 2 1/4" bristle length.

Suppliers

Company
Product
Description
Supplier Links
Showcase Brush - 9556X - Braun Brush Co.
Albertson, NY, USA
Showcase Brush
9556X
Showcase Brush 9556X
This brush will do a fine job getting into thin spaces in and around machinery. The white polypropylene block is only 7/16" thick by 7/8" high. The overall length is 23", allowing for a long reach. There are a variety of colors to choose from: white, black, red, yellow, orange, blue, green, purple, and brown: 2 1/4" bristle length.

This brush will do a fine job getting into thin spaces in and around machinery. The white polypropylene block is only 7/16" thick by 7/8" high. The overall length is 23", allowing for a long reach. There are a variety of colors to choose from: white, black, red, yellow, orange, blue, green, purple, and brown: 2 1/4" bristle length.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 9556X
Product Name Showcase Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 23 inch (584 mm)
Trim Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Tube Brush Series #85 - 85-AY1250 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 6.5 inch (165 mm)
View Details
E111/C Metal Body Coarse FybRglass® Eraser - AA0020 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details