Braun Brush Co. Spotting Brush 8180

Description
On almost every job the professional carpet cleaner is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made for particular types of stains and spots. All need the use of a spotting brush to help penetrate and allow the solution to work. (Some spots require a "tapping" action to help the chemicals reach deep into the carpet fibers while others may require a light brushing action). To cover the range of different types of stains and spots as well as personal brushing styles. Braun has developed three stiffnesses of brushes in two sizes. Pure bristle is medium still and retains the most solution. Block measures 1-1/8", brush face is 1" x 2-1/2", Rows: 5x10 with 1/2" trim.
Description
On almost every job the professional carpet cleaner is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made for particular types of stains and spots. All need the use of a spotting brush to help penetrate and allow the solution to work. (Some spots require a "tapping" action to help the chemicals reach deep into the carpet fibers while others may require a light brushing action). To cover the range of different types of stains and spots as well as personal brushing styles. Braun has developed three stiffnesses of brushes in two sizes. Pure bristle is medium still and retains the most solution. Block measures 1-1/8", brush face is 1" x 2-1/2", Rows: 5x10 with 1/2" trim.

Suppliers

Company
Product
Description
Supplier Links
Spotting Brush - 8180 - Braun Brush Co.
Albertson, NY, USA
Spotting Brush
8180
Spotting Brush 8180
On almost every job the professional carpet cleaner is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made for particular types of stains and spots. All need the use of a spotting brush to help penetrate and allow the solution to work. (Some spots require a "tapping" action to help the chemicals reach deep into the carpet fibers while others may require a light brushing action). To cover the range of different types of stains and spots as well as personal brushing styles. Braun has developed three stiffnesses of brushes in two sizes. Pure bristle is medium still and retains the most solution. Block measures 1-1/8", brush face is 1" x 2-1/2", Rows: 5x10 with 1/2" trim.

On almost every job the professional carpet cleaner is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made for particular types of stains and spots. All need the use of a spotting brush to help penetrate and allow the solution to work. (Some spots require a "tapping" action to help the chemicals reach deep into the carpet fibers while others may require a light brushing action). To cover the range of different types of stains and spots as well as personal brushing styles. Braun has developed three stiffnesses of brushes in two sizes. Pure bristle is medium still and retains the most solution. Block measures 1-1/8", brush face is 1" x 2-1/2", Rows: 5x10 with 1/2" trim.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 8180
Product Name Spotting Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Trim Length 0.5000 inch (12.7 mm)
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141128 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5906 inch (15 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Cross Hole Deburring Series #81 - 81-B-5/16 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Beveled fiberglass Wheel - AE0076 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details