Braun Brush Co. Fryer Brush 102T

Description
Fryer Brush U Tip Teflon There is no need to let the fryer cool down to use these brushes. Sturdy Teflon bristles from Du Pont will take up to 500 degrees fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three heavy duty styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.
Description
Fryer Brush U Tip Teflon There is no need to let the fryer cool down to use these brushes. Sturdy Teflon bristles from Du Pont will take up to 500 degrees fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three heavy duty styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Suppliers

Company
Product
Description
Supplier Links
Fryer Brush - 102T - Braun Brush Co.
Albertson, NY, USA
Fryer Brush
102T
Fryer Brush 102T
Fryer Brush U Tip Teflon There is no need to let the fryer cool down to use these brushes. Sturdy Teflon bristles from Du Pont will take up to 500 degrees fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three heavy duty styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Fryer Brush U Tip Teflon

There is no need to let the fryer cool down to use these brushes. Sturdy Teflon bristles from Du Pont will take up to 500 degrees fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three heavy duty styles to choose from in the Teflon heat resistant fiber. 100T, 101T, and 102T. Our stainless steel version is part number 543.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 102T
Product Name Fryer Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Teflon
Features Sanitary / Hygenic
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Paint Brushes - 2125442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.5 inch (63.5 mm)
View Details
TDW 3/4 010, 3/4 Inch Wire Tube Brush - 45147 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
28 inch - 20 S.R. Proex Main Broom - 1281428 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Outer / OD 28 inch (711 mm)
View Details