The super clean utility brush is the first and only hand scrub brush with synthetic bristles bonded in epoxy. This means there are no tuft holes for bacteria to gather. The unbreakable handle also assures the highest sanitation standards. Brush head measures 5" x 5" x 2" trim, overall length: 9". Available in Black, Red, Yellow, Orange, Blue, Green, Purple, or Brown. If the color is not available online, please call in to order.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 9190 |
| Product Name | Utility Brush |
| Specific Product Type / Shape | Scrub / Washout; Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Features | Sanitary / Hygenic |
| Length | 9 inch (229 mm) |
| Trim Length | 2 inch (50.8 mm) |