Braun Brush Co. Jar Carafe Brush 91008P

Description
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 12" long, 2 3/4" dia. Also see 9075P (Quart size) & 9275P (half gallon).
Description
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 12" long, 2 3/4" dia. Also see 9075P (Quart size) & 9275P (half gallon).

Suppliers

Company
Product
Description
Supplier Links
Jar Carafe Brush - 91008P - Braun Brush Co.
Albertson, NY, USA
Jar Carafe Brush
91008P
Jar Carafe Brush 91008P
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 12" long, 2 3/4" dia. Also see 9075P (Quart size) & 9275P (half gallon).

Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 12" long, 2 3/4" dia. Also see 9075P (Quart size) & 9275P (half gallon).

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 91008P
Product Name Jar Carafe Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 12 inch (305 mm)
Applications Cleaning and Surface Conditioning; Internal
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 2009211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.5 inch (38 mm)
View Details
Cross Hole Deburring Series #81 - 81-A-5mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details