Braun Brush Co. Under Radiator Brush R15

Description
Occasionally it is necessary to clean under furniture which is too heavy to move or under radiators where machinery will not reach. To accomplish this, a brush is needed with an extremely low profile and a long enough handle to reach in. Braun's R15 is ideally suited to this task. It has a 20" long handle and overall height of just 1 1/2". The brush head (3 1/4" x 4") is large enough to finish the job quickly and efficiently.
Description
Occasionally it is necessary to clean under furniture which is too heavy to move or under radiators where machinery will not reach. To accomplish this, a brush is needed with an extremely low profile and a long enough handle to reach in. Braun's R15 is ideally suited to this task. It has a 20" long handle and overall height of just 1 1/2". The brush head (3 1/4" x 4") is large enough to finish the job quickly and efficiently.

Suppliers

Company
Product
Description
Supplier Links
Under Radiator Brush - R15 - Braun Brush Co.
Albertson, NY, USA
Under Radiator Brush
R15
Under Radiator Brush R15
Occasionally it is necessary to clean under furniture which is too heavy to move or under radiators where machinery will not reach. To accomplish this, a brush is needed with an extremely low profile and a long enough handle to reach in. Braun's R15 is ideally suited to this task. It has a 20" long handle and overall height of just 1 1/2". The brush head (3 1/4" x 4") is large enough to finish the job quickly and efficiently.

Occasionally it is necessary to clean under furniture which is too heavy to move or under radiators where machinery will not reach. To accomplish this, a brush is needed with an extremely low profile and a long enough handle to reach in. Braun's R15 is ideally suited to this task. It has a 20" long handle and overall height of just 1 1/2". The brush head (3 1/4" x 4") is large enough to finish the job quickly and efficiently.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number R15
Product Name Under Radiator Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 20 inch (508 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.56 inch (65 mm)
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details