Tube Brushes 1/4"dia Stainless Steel Click"See It"
These specially-designed brushes provide a stainless steel twisted wire stem of the correct diameter best suited for the diameter of the brush part. All brushes are fully filled with white nylon with a flat tip. Other sizes available upon request. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 13824SS |
| Product Name | Tube Brush |
| Specific Product Type / Shape | Vacuum; Disc Brush; Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Length | 12 inch (305 mm) |