Braun Brush Co. Pile/Napping Brush 9475

Description
After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.
Description
After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.

Suppliers

Company
Product
Description
Supplier Links
Pile/Napping Brush - 9475 - Braun Brush Co.
Albertson, NY, USA
Pile/Napping Brush
9475
Pile/Napping Brush 9475
After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.

After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 9475
Product Name Pile/Napping Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Width 19 inch (483 mm)
Trim Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bottle Brushes - 1787650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Stiff
Length 16.14 inch (410 mm)
Applications Cleaning
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
BR1/C Eraser Coarse Stick Brush - AA0129 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Car Wash Brush - A12B - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Trim Length 2.75 to 4 inch (69.85 to 102 mm)
View Details