Braun Brush Co. Artist Black Gold Liner 206L

Description
Dynasty's Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles. The 206L LINER is appropriate for lettering, linework, scrollwork and dotting.
Description
Dynasty's Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles. The 206L LINER is appropriate for lettering, linework, scrollwork and dotting.

Suppliers

Company
Product
Description
Supplier Links
Artist Black Gold Liner - 206L - Braun Brush Co.
Albertson, NY, USA
Artist Black Gold Liner
206L
Artist Black Gold Liner 206L
Dynasty's Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles. The 206L LINER is appropriate for lettering, linework, scrollwork and dotting.

Dynasty's Black Gold brushes represent premium quality artist paint brushes which are designed to satisfy consumer's demand for a higher level of performance. All brushes are hand-crafted with kiln-dried handles, and seamless metal ferrules. The brushes are distinctive with their regal black ferrule and two toned varnished handles. The 206L LINER is appropriate for lettering, linework, scrollwork and dotting.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 206L
Product Name Artist Black Gold Liner
Specific Product Type / Shape Belt Brush; Plater Brush
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141122 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
910-0157: POINTED END SCRUB BRUSH - 8-02062-29238-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
(Formerly B1049-1X00), Angled Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet - B1049-NR1BHW - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details