Braun Brush Co. Showcase Brush 2556X

Description
This is Braun's finest quality 24" showcase brush. It has bleached/boiled boar's hair epoxy set into predrilled holes. 2 1/4" trim out. The thin plastic block allows the brush to get into tight spaces. The epoxy set boar hair picks up the finest dust.
Description
This is Braun's finest quality 24" showcase brush. It has bleached/boiled boar's hair epoxy set into predrilled holes. 2 1/4" trim out. The thin plastic block allows the brush to get into tight spaces. The epoxy set boar hair picks up the finest dust.

Suppliers

Company
Product
Description
Supplier Links
Showcase Brush - 2556X - Braun Brush Co.
Albertson, NY, USA
Showcase Brush
2556X
Showcase Brush 2556X
This is Braun's finest quality 24" showcase brush. It has bleached/boiled boar's hair epoxy set into predrilled holes. 2 1/4" trim out. The thin plastic block allows the brush to get into tight spaces. The epoxy set boar hair picks up the finest dust.

This is Braun's finest quality 24" showcase brush. It has bleached/boiled boar's hair epoxy set into predrilled holes. 2 1/4" trim out. The thin plastic block allows the brush to get into tight spaces. The epoxy set boar hair picks up the finest dust.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 2556X
Product Name Showcase Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Natural Bristle / Hair; Epoxy and Boar Hair
Length 24 inch (610 mm)
Trim Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Paint Brushes - 2878110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Tube Brush Series #85 - 85-AY375 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4.5 inch (114 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details