Braun Brush Co. Can Wash Brush GM1

Description
This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held securely with stainless steel staples.
Description
This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held securely with stainless steel staples.

Suppliers

Company
Product
Description
Supplier Links
Can Wash Brush - GM1 - Braun Brush Co.
Albertson, NY, USA
Can Wash Brush
GM1
Can Wash Brush GM1
This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held securely with stainless steel staples.

This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held securely with stainless steel staples.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number GM1
Product Name Can Wash Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Trim Length 3 inch (76.2 mm)
Applications Cleaning and Surface Conditioning; Internal
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cleaning Brushes - 4992470 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Cross Hole Deburring Series #81 - 81-A-3mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Regular Fiberglass Wheel - AE0067 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details