Braun Brush Co. Tube Brush 613818

Description
These specially-designed brushes provide a twisted wire stem of the correct diameter best suited for the diameter of the brush part. When ordering, just state the brush number. All brushes are filled with white nylon. Other sizes available upon request. Click on our Design a brush section if you can not find the size or materials you need. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.
Description
These specially-designed brushes provide a twisted wire stem of the correct diameter best suited for the diameter of the brush part. When ordering, just state the brush number. All brushes are filled with white nylon. Other sizes available upon request. Click on our Design a brush section if you can not find the size or materials you need. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Suppliers

Company
Product
Description
Supplier Links
Tube Brush - 613818 - Braun Brush Co.
Albertson, NY, USA
Tube Brush
613818
Tube Brush 613818
These specially-designed brushes provide a twisted wire stem of the correct diameter best suited for the diameter of the brush part. When ordering, just state the brush number. All brushes are filled with white nylon. Other sizes available upon request. Click on our Design a brush section if you can not find the size or materials you need. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

These specially-designed brushes provide a twisted wire stem of the correct diameter best suited for the diameter of the brush part. When ordering, just state the brush number. All brushes are filled with white nylon. Other sizes available upon request. Click on our Design a brush section if you can not find the size or materials you need. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 613818
Product Name Tube Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 12 to 24 inch (305 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2878106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Cleaning and Surface Conditioning; Surface Preparation
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1/2
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 8.5 inch (216 mm)
Width 0.5000 inch (12.7 mm)
View Details